EN
  • EN
  • DE

DELL 0948728-13 - RAILKIT 5U SC280

Part No DELL 0948728-13 - RAILKIT 5U SC280
Manufacturer Dell
Catalog IT Racks
Description RAILKIT 5U SC280
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395640-DELL 0948728-13 - RAILKIT 5U SC280
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0948728-13 - RAILKIT 5U SC280 CAD Model

Description

The DELL 0948728-13 Rail Kit is designed exclusively for the Dell PowerEdge SC280, the highest-density rack server. Specifically catered to accommodate a 5U server size, this rail kit enables secure and stable installation of the SC280 server into standard 19-inch racks. Crafted with precision and durability in mind, it ensures that your server is safely held in place while allowing easy access for maintenance or upgrade purposes. This kit comes complete with all the components needed for a hassle-free setup, including slide rails and fixing mechanisms. Its robust design not only supports the weight and size of the SC280 but also aids in optimizing server ventilation and cable management within the rack environment. By enabling a seamless, tool-less installation process, the DELL 0948728-13 rail kit effectively reduces setup time and effort, making it an essential component for enterprises seeking to enhance their data center organization and efficiency.

You May Also Be Interested in

HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
Dell
RAILKIT R740
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
Dell
RAILKIT R715 R810 R815 R910 SLIDING
Need more? Email Us
Dell
RAILKIT SC200 SC220
Need more? Email Us
Dell
RAILKIT R715 R810 R910 SLIDING
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess