EN
  • EN
  • DE

DELL 0D263K - PSU 870W R710 T610 NX3000 NX3100

Part No DELL 0D263K - PSU 870W R710 T610 NX3000 NX3100
Manufacturer Dell
Catalog Power Supply Units
Description PSU 870W R710 T610 NX3000 NX3100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395459-DELL 0D263K - PSU 870W R710 T610 NX3000 NX3100
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0D263K - PSU 870W R710 T610 NX3000 NX3100 CAD Model

Description

The DELL 0D263K is a high-capacity Power Supply Unit (PSU) designed to deliver 870 Watts of power, ensuring reliable operation and efficient power supply for a wide range of Dell servers and storage systems, including the PowerEdge R710, T610, and the PowerVault NX3000 and NX3100 models. Built for robust performance and engineered to strict specifications, this PSU is an essential component for system administrators looking to achieve optimal performance and uptime. The DELL 0D263K includes features such as auto-ranging power inputs, allowing it to operate seamlessly across different power environments worldwide. Additionally, it incorporates over-voltage, over-current, and over-temperature protection to safeguard your equipment from unexpected power spikes or surges, increasing the longevity of the connected hardware. Its hot-swappable capability ensures minimal downtime, allowing maintenance or upgrades to be performed with ease. Compatibility with a range of Dell servers and storage systems makes it a versatile choice for a variety of data center configurations. Whether powering critical applications or ensuring the smooth operation of storage solutions, the DELL 0D263K PSU is an indispensable component for businesses seeking reliable and uninterrupted service.

You May Also Be Interested in

CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess