EN
  • EN
  • DE

DELL 0KX83R - 120GB SSD 2.5 SATA 6G MLC SSDSC2BB120G6R

Part No DELL 0KX83R - 120GB SSD 2.5 SATA 6G MLC SSDSC2BB120G6R
Manufacturer Dell
Catalog Hard Drives
Description DELL 0KX83R. SSD capacity: 120 GB, SSD form factor: 2.5"Increase the storage capacity of your Dell™ System with 120GB Solid State Drive from Dell. It boasts a storage capacity of up to 120GB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391580-DELL 0KX83R - 120GB SSD 2.5 SATA 6G MLC SSDSC2BB120G6R
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0KX83R - 120GB SSD 2.5 SATA 6G MLC SSDSC2BB120G6R CAD Model

Description

The DELL 0KX83R SSD offers a significant performance upgrade over traditional hard drives, making it an ideal choice for users looking to improve the speed and responsiveness of their computing systems. This 120GB solid-state drive utilizes Multi-Level Cell (MLC) NAND flash technology, providing a good balance between performance, endurance, and cost. It is housed in a 2.5-inch form factor and connects via a SATA 6Gb/s interface, ensuring compatibility with a wide range of desktop and laptop computers. The SSDSC2BB120G6R model is designed for durability and reliability, with no moving parts to fail and resistance to shock and vibration, making it particularly suitable for use in mobile devices and systems subjected to rough handling. Its fast data transfer rates significantly reduce boot times, application loading times, and system latency, providing a smoother and more efficient computing experience. Whether used as a boot drive, for file storage, or as part of a multi-drive setup, the DELL 0KX83R SSD is a cost-effective way to enhance system performance.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess