EN
  • EN
  • DE

DELL 0N24MJ - PSU 495W R520 R620 R720 R720XD R820 T320 T420 T620

Part No DELL 0N24MJ - PSU 495W R520 R620 R720 R720XD R820 T320 T420 T620
Manufacturer Dell
Catalog Power Supply Units
Description PSU 495W R520 R620 R720 R720XD R820 T320 T420 T620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395067-DELL 0N24MJ - PSU 495W R520 R620 R720 R720XD R820 T320 T420 T620
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0N24MJ - PSU 495W R520 R620 R720 R720XD R820 T320 T420 T620 CAD Model

Description

The DELL 0N24MJ is a 495W Power Supply Unit (PSU) engineered to support a wide range of DELL's PowerEdge servers, including the R520, R620, R720, R720XD, R820, T320, T420, and T620 models. This high-capacity power supply is designed to meet the rigorous power demands of enterprise-grade servers, which are at the heart of today's data centers and business computing environments. The 495W output ensures that there is sufficient power to support the servers' CPU, memory, hard drives, and other components, even under heavy workloads. Additionally, this PSU features hot-swap functionality, allowing for maintenance or replacement without shutting down the server, contributing to increased uptime and business continuity. The 0N24MJ model includes protective circuits to guard against power surges, under-voltage, over-voltage, and short circuits, ensuring the stability and longevity of both the power supply and the server it supports. By supplying reliable and efficient power, the DELL 0N24MJ PSU is an integral part of the infrastructure that powers critical applications, databases, and IT services.

You May Also Be Interested in

CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess