EN
  • EN
  • DE

DELL 3FYF3 - Intel E5-2680v3 2.50GHz 12C 30M 120W

Part No DELL 3FYF3 - Intel E5-2680v3 2.50GHz 12C 30M 120W
Manufacturer Dell
Catalog CPU
Description DELL 3FYF3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389911-DELL 3FYF3 - Intel E5-2680v3 2.50GHz 12C 30M 120W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 3FYF3 - Intel E5-2680v3 2.50GHz 12C 30M 120W CAD Model

Description

The DELL 3FYF3 - Intel E5-2680v3 CPU is a high-performance processor designed for enterprise-level servers and workstations. With a clock speed of 2.50GHz and 12 cores, this processor can handle multiple tasks simultaneously without sacrificing performance. It features a 30MB SmartCache that improves the efficiency of data access by the processor, reducing latency and enhancing overall system speed. The 120W TDP (Thermal Design Power) ensures that the processor balances performance with energy efficiency, making it an ideal choice for systems that require high computational power while maintaining energy consciousness. The Intel E5-2680v3 is built on Intel's advanced manufacturing technology, ensuring reliability and durability for long-term operations. It supports advanced Intel technologies such as Intel Virtualization Technology (VT-x), Intel Hyper-Threading Technology, and Intel Turbo Boost Technology, enhancing its capabilities in virtualization, multitasking, and performance acceleration respectively. This processor is a fitting choice for businesses that demand robust performance for heavy workloads, virtualization environments, and data-intensive applications.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess