EN
  • EN
  • DE

DELL 3MJJP - PSU 1100W R510 R810 R910 T710 R5500

Part No DELL 3MJJP - PSU 1100W R510 R810 R910 T710 R5500
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1100W R510 R810 R910 T710 R5500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395525-DELL 3MJJP - PSU 1100W R510 R810 R910 T710 R5500
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 3MJJP - PSU 1100W R510 R810 R910 T710 R5500 CAD Model

Description

The DELL 3MJJP is an 1100W Power Supply Unit designed specifically for compatibility with a range of Dell servers, including the R510, R810, R910, T710, and R5500 models. This PSU is engineered to meet the demanding power needs of high-performance servers and data centers, providing a high-capacity, reliable power source to support extensive computing tasks, multiple hard drives, and high-end hardware configurations. With its 1100W power output, the DELL 3MJJP ensures ample supply to all server components, contributing to optimal performance and system stability. It features advanced power management technology that enhances efficiency, reduces power consumption, and consequently lowers operating costs. The unit is built with protection mechanisms against power surges, overvoltage, current spikes, and short circuits, safeguarding your valuable server equipment from potential power-related damages. The design of the DELL 3MJJP PSU incorporates a hot-swap capability, allowing for easy installation and replacement without the need for system downtime. This feature is particularly beneficial in enterprise environments, where server availability and uptime are critical. Additionally, the PSU supports varying global voltage standards, ensuring compatibility and operational reliability across different geographical locations. Selecting the DELL 3MJJP for your server is an investment in quality, reliability, and efficiency. It is specifically tailored to match the power requirements and physical dimensions of compatible Dell servers, ensuring a perfect fit and seamless integration. Upgrading to or replacing your server’s PSU with the DELL 3MJJP guarantees a power supply solution that keeps your system running smoothly, supports future expansion, and enhances the overall performance and longevity of your server infrastructure.

You May Also Be Interested in

CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess