EN
  • EN
  • DE

DELL 400-AMIS - 960GB SSD 2.5 SATA 6G MIX MLC 400-AMIS

Part No DELL 400-AMIS - 960GB SSD 2.5 SATA 6G MIX MLC 400-AMIS
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-AMIS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392640-DELL 400-AMIS - 960GB SSD 2.5 SATA 6G MIX MLC 400-AMIS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-AMIS - 960GB SSD 2.5 SATA 6G MIX MLC 400-AMIS CAD Model

Description

The DELL 400-AMIS solid-state drive is a cutting-edge storage solution designed to enhance the performance and reliability of enterprise storage systems. With 960 Gigabytes of storage capacity, this SSD is well-suited for a range of applications, including boot drives, primary drives for operational databases, or high-speed storage for mission-critical applications. The 2.5-inch form factor offers versatility, allowing for easy integration into various servers and storage arrays, and the use of a SATA 6Gb/s interface ensures compatibility with existing systems while providing fast data transfer rates. This drive utilizes Multi-Level Cell (MLC) NAND technology, which strikes an optimal balance between performance, reliability, and cost, making it a suitable choice for both read and write-intensive workloads. The MIX designation indicates that the drive is designed for mixed-use environments, capable of handling a balance of read and write operations, which is ideal for a wide range of enterprise applications. The 400-AMIS model is built to Dell's stringent specifications for performance and reliability, ensuring that it meets the needs of business-critical environments. Overall, the DELL 400-AMIS SSD offers a reliable, high-performance storage solution that can significantly improve the efficiency and responsiveness of IT systems, making it an excellent choice for businesses looking to upgrade their storage infrastructure.

You May Also Be Interested in

CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess