EN
  • EN
  • DE

DELL 400-ANVM - 10TB 7.2K 3.5 SAS 12G 512e 400-ANVM

Part No DELL 400-ANVM - 10TB 7.2K 3.5 SAS 12G 512e 400-ANVM
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-ANVM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392103-DELL 400-ANVM - 10TB 7.2K 3.5 SAS 12G 512e 400-ANVM
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-ANVM - 10TB 7.2K 3.5 SAS 12G 512e 400-ANVM CAD Model

Description

The DELL 400-ANVM is a powerhouse of storage capability, designed to tackle the most demanding storage requirements with ease. Offering a massive 10TB of storage space, this 3.5-inch hard drive is a perfect fit for large-scale enterprise environments, data centers, and high-capacity server applications. Utilizing the latest SAS 12Gb/s interface, it ensures high-speed data transfers, enabling improved efficiency and performance across a variety of data-intensive tasks. The drive's 7200 RPM spindle speed is optimized for a balance between high-performance access to data and energy efficiency, making it an ideal solution for around-the-clock operations. Additionally, the 400-ANVM supports the 512e format, allowing for enhanced compatibility with older applications while still providing the benefits of advanced format technology, such as improved data integrity and storage efficiency. Designed to meet Dell's exacting standards for reliability and durability, this hard drive is equipped with features that minimize the risk of data loss and drive failures, ensuring business operations remain uninterrupted. With its substantial capacity and robust performance, the DELL 400-ANVM is an excellent choice for businesses looking to expand their storage infrastructure with a reliable, high-capacity solution.

You May Also Be Interested in

CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess