EN
  • EN
  • DE

DELL 400-BJKY - 16TB 7.2K 3.5 SAS 12G 400-BJKY

Part No DELL 400-BJKY - 16TB 7.2K 3.5 SAS 12G 400-BJKY
Manufacturer Dell
Catalog Hard Drives
Description 16TB 7.2K 3.5 SAS 12G 400-BJKY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391098-DELL 400-BJKY - 16TB 7.2K 3.5 SAS 12G 400-BJKY
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-BJKY - 16TB 7.2K 3.5 SAS 12G 400-BJKY CAD Model

Description

The DELL 400-BJKY is a high-capacity hard disk drive (HDD) designed for enterprise-level storage solutions. With a massive 16TB of storage space, it is ideal for data centers, cloud storage, and extensive data archiving systems where storage capacity and data reliability are paramount. This HDD operates at a spindle speed of 7200 RPM (Revolutions Per Minute), ensuring fast access to stored data without compromising performance. Its 3.5-inch form factor makes it compatible with a wide range of servers and storage systems. The drive utilizes SAS (Serial Attached SCSI) 12Gbps interface, offering high-speed data transfer rates and connectivity with enterprise systems. The SAS interface also ensures high reliability and data integrity, making it suitable for critical business applications. This DELL 400-BJKY model is engineered with advanced features, including error correction and enhanced power condition state technology, to deliver reliable performance and efficient operation in continuous-duty environments. In addition, its large capacity and high performance make it an excellent choice for applications that demand significant storage, such as video surveillance, big data analytics, and database management. The DELL 400-BJKY is engineered for durability and long-term reliability, offering a cost-effective solution for expanding enterprise storage capabilities without sacrificing quality.

You May Also Be Interested in

CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess