EN
  • EN
  • DE

DELL 400-BKPQ - 480GB SSD 2.5 SATA 6G RI 400-BKPQ

Part No DELL 400-BKPQ - 480GB SSD 2.5 SATA 6G RI 400-BKPQ
Manufacturer Dell
Catalog Hard Drives
Description DELL NPOS - to be sold with Server only - 480GB SSD SATA Read Intensive 6Gbps 512e 2.5in Hot Plug S4510 Drive, 1 DWPD,876 TBW, CK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390632-DELL 400-BKPQ - 480GB SSD 2.5 SATA 6G RI 400-BKPQ
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-BKPQ - 480GB SSD 2.5 SATA 6G RI 400-BKPQ CAD Model

Description

The DELL 400-BKPQ is a 480GB Solid State Drive (SSD) designed to deliver high-speed performance and durable storage in a compact 2.5-inch form factor. Leveraging the SATA 6Gbps interface, this SSD offers fast data transfer rates, making it a superior choice for upgrading desktop and laptop computers for enhanced performance. The 480GB capacity provides ample space for operating systems, software applications, and storing important data, all while ensuring quick boot times and responsive application launches. The Read-Intensive (RI) classification of this SSD indicates it is optimized for scenarios where data is frequently read rather than written, making it ideal for use in servers, data center environments, and as a primary drive in personal computers where the integrity and speed of data access are crucial. SSD technology brings the added benefits of low power consumption, minimal heat generation, and silent operation, contributing to a more efficient and quiet computing environment. The DELL 400-BKPQ also includes features such as error correction, wear leveling, and data protection technologies to ensure the longevity and safety of your data. Its durability and shock-resistant attributes make it reliable for use in mobile computing environments and in scenarios requiring high data integrity. In summary, the DELL 400-BKPQ - 480GB SSD 2.5 SATA 6G RI is an excellent investment for individuals and businesses seeking a cost-effective upgrade to improve system performance, reliability, and the overall user experience.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess