EN
  • EN
  • DE

DELL 407-BBOO - 1000BASE-LX 1310nm wavelenght 10KM SFP

Part No DELL 407-BBOO - 1000BASE-LX 1310nm wavelenght 10KM SFP
Manufacturer Dell
Catalog Sfp
Description DELL 407-BBOO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396660-DELL 407-BBOO - 1000BASE-LX 1310nm wavelenght 10KM SFP
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 407-BBOO - 1000BASE-LX 1310nm wavelenght 10KM SFP CAD Model

Description

The DELL 407-BBOO is a Gigabit Ethernet SFP transceiver that uses the 1000BASE-LX standard for optical communication. Operating on a 1310nm wavelength, this device is designed to transmit and receive signals over single-mode fiber optic cables. With the capability to cover distances up to 10 kilometers, it offers a reliable solution for long-range network connections. The module is equipped with an LC duplex connector, making it compatible with a wide range of optical fiber infrastructures. The 407-BBOO is engineered for high performance and reliability, meeting the rigorous standards required for enterprise and data center deployments. It supports hot-swappable installation, allowing for seamless integration without the need to power down the network. This transceiver is an excellent choice for extending networks over longer distances, enhancing connectivity between data centers, and supporting high-speed telecommunications.

You May Also Be Interested in

HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess