EN
  • EN
  • DE

CISCO UCSC-NVME-H32003 - Cisco HHHL AIC 3.2T HGST SN260 NVMe Extreme Perf High Endrnc

Part No CISCO UCSC-NVME-H32003 - Cisco HHHL AIC 3.2T HGST SN260 NVMe Extreme Perf High Endrnc
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCSC-NVME-H32003 - Cisco HHHL AIC 3.2T HGST SN260 NVMe Extreme Perf High Endrnc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386288-CISCO UCSC-NVME-H32003 - Cisco HHHL AIC 3.2T HGST SN260 NVMe Extreme Perf High Endrnc
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-NVME-H32003 - Cisco HHHL AIC 3.2T HGST SN260 NVMe Extreme Perf High Endrnc CAD Model

Description

The CISCO UCSC-NVME-H32003 represents the pinnacle of high-performance storage solutions, incorporating a 3.2TB HGST SN260 NVMe SSD within a Half-Height, Half-Length (HHHL) Add-In Card (AIC) form factor. Designed for environments where speed and endurance are paramount, this NVMe SSD delivers extreme performance levels, leveraging the Non-Volatile Memory Express (NVMe) interface for significantly faster data access compared to traditional SAS/SATA SSDs. It's tailor-made for high-demand applications such as real-time data analytics, high-performance computing (HPC), and large database workloads, where rapid data retrieval and processing are crucial. The drive embodies exceptional endurance, thanks to its enterprise-grade NAND technology, ensuring high reliability and sustained performance over its lifespan. The HHHL AIC form factor allows for easy installation in CISCO's UCS servers and provides a seamless upgrade path for businesses looking to harness the speed of NVMe technology without compromising on storage capacity or endurance.

You May Also Be Interested in

CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess