EN
  • EN
  • DE

DELL 470-ABBK - SFP+ to SFP+ 10GbE DAC 5M

Part No DELL 470-ABBK - SFP+ to SFP+ 10GbE DAC 5M
Manufacturer Dell
Catalog Cables
Description DELL 470-ABBK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388708-DELL 470-ABBK - SFP+ to SFP+ 10GbE DAC 5M
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 470-ABBK - SFP+ to SFP+ 10GbE DAC 5M CAD Model

Description

The DELL 470-ABBK is a Direct Attach Cable (DAC) that facilitates high-performance 10 Gigabit Ethernet (10GbE) connections between networking equipment. Equipped with SFP+ connectors on both ends, this 5-meter cable is designed for short-range, high-speed communication between network switches, routers, and servers. The 470-ABBK is ideally suited for data center environments, supporting intensive data transmission tasks with low latency and high reliability. This makes it an excellent choice for organizations looking to upgrade their network infrastructure to meet the demands of virtualization, cloud computing, and streaming services. The DAC provides a cost-effective alternative to fiber-optic cables, eliminating the need for separate transceivers while still delivering comparable data transfer rates and signal integrity. The robust design of the DELL 470-ABBK ensures durability and long-term performance, making it a vital component for building efficient, high-speed network connections.

You May Also Be Interested in

NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess