EN
  • EN
  • DE

DELL 498F8-COMPELLENT - 1.92TB SSD 2.5 SAS 12G RI COMPELLENT MZILT1T9HBJRAD4

Part No DELL 498F8-COMPELLENT - 1.92TB SSD 2.5 SAS 12G RI COMPELLENT MZILT1T9HBJRAD4
Manufacturer Dell
Catalog Hard Drives
Description 1.92TB SSD 2.5 SAS 12G RI COMPELLENT MZILT1T9HBJRAD4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390647-DELL 498F8-COMPELLENT - 1.92TB SSD 2.5 SAS 12G RI COMPELLENT MZILT1T9HBJRAD4
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 498F8-COMPELLENT - 1.92TB SSD 2.5 SAS 12G RI COMPELLENT MZILT1T9HBJRAD4 CAD Model

Description

The DELL 498F8-COMPELLENT is an enterprise-grade solid state drive (SSD) offering an outstanding mix of capacity, speed, and durability for data-intensive environments. With a substantial 1.92TB of storage, it is designed to accommodate the needs of high-performance computing, large-scale virtualization, and demanding data analytics applications. This 2.5-inch SSD utilizes the SAS 12Gb/s interface, ensuring superior data transfer speeds that significantly exceed those of traditional SATA SSDs, enabling faster access to critical data and applications. The COMPELLENT branding signifies that this drive is optimized for use in Dell Compellent storage systems, offering seamless integration and enhanced performance in those environments. The drive's Read Intensive (RI) classification indicates it is engineered for workloads that primarily involve reading data, such as serving web content or streaming media, ensuring long-term reliability and stability for such tasks. Built with advanced NAND technology, the DELL 498F8-COMPELLENT drive provides high endurance and low power consumption, contributing to lower total cost of ownership and making it a cost-effective solution for expanding enterprise storage capabilities. Its robust design and enterprise-grade features make it an ideal choice for organizations requiring resilient, high-speed storage solutions to support their critical operations and data analysis needs.

You May Also Be Interested in

CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess