EN
  • EN
  • DE

DELL 4XC39 - 1.92TB SSD 2.5 SAS 12G MLC PX04SVB192

Part No DELL 4XC39 - 1.92TB SSD 2.5 SAS 12G MLC PX04SVB192
Manufacturer Dell
Catalog Hard Drives
Description DELL 4XC39. SSD capacity: 1920 GB, SSD form factor: 2.5", Component for: Server/workstationIncrease the storage capacity of your Dell System with 1.92 TB Solid State Drive from Dell. It boasts a storage capacity of up to 1.92 TB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392168-DELL 4XC39 - 1.92TB SSD 2.5 SAS 12G MLC PX04SVB192
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 4XC39 - 1.92TB SSD 2.5 SAS 12G MLC PX04SVB192 CAD Model

Description

The DELL 4XC39 SSD offers robust data integrity and speed, making it a valuable upgrade for data centers and high-demand data processing environments. Boasting a 1.92TB storage capacity, it accommodates a substantial amount of data, ensuring you have ample room for large databases, video rendering files, or extensive software libraries. Designed with Multi-Level Cell (MLC) NAND flash technology, it provides a great balance between cost-effectiveness and performance, making it an attractive option for businesses looking to enhance their storage solutions without breaking the bank. Operating over a 12G SAS interface, it delivers fast data transfer rates which are essential for applications that require quick access to data, such as transaction processing systems and high-performance computing tasks. Its 2.5-inch form factor ensures compatibility with a wide range of Dell servers and storage systems, enabling easy integration into existing infrastructure. The PX04SVB192 model is engineered to support high-endurance applications, ensuring reliability and a longer lifespan, which is crucial for businesses that operate around the clock. Overall, the DELL 4XC39 SSD is an excellent investment for organizations seeking to improve their data storage and access capabilities with a durable and high-performance solution.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess