EN
  • EN
  • DE

DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive

Part No DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive
Manufacturer Dell
Catalog Graphics
Description Nvidia L4 24GB 72W PCI-E Passive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1390539-DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive CAD Model

Description

The DELL 540-BDTM introduces the Nvidia L4 GPU, equipped with 24GB of memory and designed for server environments prioritizing energy efficiency and passive cooling. This GPU is tailored for a range of applications from AI inference and video streaming to virtual desktop infrastructure (VDI) deployments. With a modest power consumption of 72W, the L4 offers an outstanding balance between performance and energy efficiency, supporting greener computing initiatives without compromising on computational capabilities. Its passive cooling design is ideal for densely packed data centers, eliminating the need for active cooling solutions and reducing operational noises. The PCI-E interface ensures broad compatibility with Dell servers, allowing for straightforward integration into existing infrastructures. The L4's significant memory allocation is designed to handle large datasets and complex computations, making it suitable for industries requiring reliable, high-performance graphical and computational processing. This GPU accelerates a variety of workloads, including graphics rendering, computational finance, and data analytics, empowering businesses to achieve faster insights and more dynamic visual experiences. As a part of Dell's GPU offerings, the 540-BDTM model benefits from Dell's rigorous testing and qualification process, ensuring reliability, compatibility, and support for enterprise deployments.

You May Also Be Interested in

Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Lenovo
NVIDIA Tesla K20X
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Lenovo
Lenovo NVIDIA Grid K1
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Supermicro
RADEON HD 5450 NOISELESS EDITION
Need more? Email Us
Lenovo
NVIDIA Tesla K10
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess