EN
  • EN
  • DE

DELL 5KYFR - H800 6Gb/s SAS 1GB

Part No DELL 5KYFR - H800 6Gb/s SAS 1GB
Manufacturer Dell
Catalog Controllers
Description H800 6Gb/s SAS 1GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389013-DELL 5KYFR - H800 6Gb/s SAS 1GB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 5KYFR - H800 6Gb/s SAS 1GB CAD Model

Description

The DELL 5KYFR - H800 6Gb/s SAS 1GB is a high-performance RAID controller designed to enhance the storage capabilities of enterprise servers and workstations. With support for 6Gb/s SAS (Serial Attached SCSI) connections, it offers a significant improvement in data transfer speeds compared to older technologies, ensuring faster access to critical data. The H800 comes equipped with 1GB of integrated cache memory, enabling it to efficiently manage data requests and improve overall system performance. This RAID controller supports multiple RAID levels, including 0, 1, 5, 6, 10, 50, and 60, providing a flexible solution to meet various data protection and performance requirements. It is compatible with a wide range of SAS and SATA hard drives and solid-state drives, offering versatility in building customized storage solutions. The DELL 5KYFR - H800 features an intuitive management interface that simplifies the configuration and monitoring of storage arrays, making it accessible to IT professionals of varying skill levels. Its robust design and reliability make it an ideal choice for mission-critical environments where data integrity and system availability are paramount. Whether for high-demand applications, data warehousing, or digital content creation, the DELL H800 6Gb/s SAS 1GB RAID controller delivers the performance and reliability needed to support the most challenging storage tasks.

You May Also Be Interested in

Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY EXPANSION MOD 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 100-240V
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY SINGLE BEAM 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 100-240V
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE
Need more? Email Us
Omron
CONTROL SAFETY MAT 100-240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess