EN
  • EN
  • DE

DELL 6JKXY - BC57412 10GB SFP+ 2PORT 3.0 OCP 6JKXY

Part No DELL 6JKXY - BC57412 10GB SFP+ 2PORT 3.0 OCP 6JKXY
Manufacturer Dell
Catalog Network Cards
Description BC57412 10GB SFP+ 2PORT 3.0 OCP 6JKXY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394742-DELL 6JKXY - BC57412 10GB SFP+ 2PORT 3.0 OCP 6JKXY
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 6JKXY - BC57412 10GB SFP+ 2PORT 3.0 OCP 6JKXY CAD Model

Description

The DELL 6JKXY - BC57412 10GB SFP+ 2PORT 3.0 OCP is a cutting-edge Open Compute Project (OCP) 3.0 compliant network adapter, designed to offer high-speed 10Gbps connectivity through two SFP+ ports. This network card is specifically engineered for compatibility with Dell servers, providing a seamless and efficient upgrade path for enterprises looking to enhance their server network performance. The BC57412 model features advanced networking capabilities, including high throughput rates and low latency, crucial for applications requiring fast data exchange, such as high-performance computing, large-scale virtualization, and cloud deployments. The inclusion of SFP+ ports allows for flexible fiber-optic connections, accommodating a range of network distances and bandwidth requirements. By adopting the OCP 3.0 standard, this network adapter ensures interoperability and streamlined integration in data centers adhering to open computing principles. The DELL 6JKXY is an excellent choice for organizations aiming to achieve superior network performance with the reliability and innovation associated with Dell's networking solutions.

You May Also Be Interested in

HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess