EN
  • EN
  • DE

SUPERMICRO SNK-P0047PW - Supermicro Heat Sink (X9/X10/X11) Square ILM

Part No SUPERMICRO SNK-P0047PW - Supermicro Heat Sink (X9/X10/X11) Square ILM
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro CPU Heat Sink. Type: Heatsink/Radiatior. Width: 90 mm, Depth: 116 mm, Height: 27 mm. Product colour: Grey- X9 1U Twin™, 2U Twin2™ Server Rear Heatsink) - LGA2011 - Intel® Xeon® Processor E5-2600 Series - 90 x 116 x 27 - Screws & Springs for Square ILM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435513-SUPERMICRO SNK-P0047PW - Supermicro Heat Sink (X9/X10/X11) Square ILM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0047PW - Supermicro Heat Sink (X9/X10/X11) Square ILM CAD Model

Description

The SUPERMICRO SNK-P0047PW is a precision-engineered heat sink designed to provide exceptional thermal management for Supermicro motherboards using the X9, X10, and X11 platforms with Square ILM. It is crafted to efficiently dissipate heat from the processor, ensuring optimal performance and reliability of the server or workstation under various operational loads. Its robust construction and optimized fin design facilitate maximum heat transfer, while the compatibility with Square ILM enables a secure and easy installation process. The SNK-P0047PW is an essential component for system builders and IT professionals looking to enhance cooling in high-density computing environments, such as data centers and scientific computing applications. With this heat sink, Supermicro underscores its commitment to delivering comprehensive cooling solutions that support the performance and longevity of critical computing infrastructures.

You May Also Be Interested in

Lenovo
Heatsink - 5458 (x3250 M5)
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W Cache 1600MHz 85W
Need more? Email Us
Lenovo
Heatsink - x3530 M4/x3630 M4 - Standard Cache 1600MHz 60W
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W
Need more? Email Us
Lenovo
Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess