EN
  • EN
  • DE

DELL 770-BBER - RAILKIT PE FX2

Part No DELL 770-BBER - RAILKIT PE FX2
Manufacturer Dell
Catalog IT Racks
Description RAILKIT PE FX2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395658-DELL 770-BBER - RAILKIT PE FX2
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 770-BBER - RAILKIT PE FX2 CAD Model

Description

The DELL 770-BBER Railkit is crafted specifically for the Dell PowerEdge FX2, a revolutionary 2U rack-based computing platform that combines dense computing resources with shared infrastructure. This railkit aids in securely mounting the FX2 chassis into a server rack, ensuring optimal stability and support. Designed to accommodate the unique needs of the PowerEdge FX2, this railkit facilitates easy installation and provides a firm foundation for your infrastructure, enhancing both safety and organizational efficiency within data centers and server rooms. It is built from high-grade materials to withstand the rigors of continuous operation in a high-demand environment, assuring durability and reliability. The railkit features an intuitive design that allows for quick setup and maintenance, streamlining the process of server deployment and upgrades. Included with the railkit are all essential mounting components and comprehensive installation guidelines, simplifying the assembly process. The DELL 770-BBER Railkit embodies a practical and efficient solution for integrating the PowerEdge FX2 chassis into your data center, supporting streamlined operations and robust performance.

You May Also Be Interested in

Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
Dell
RAILKIT R740
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
Dell
RAILKIT R510 R515 SLIDING
Need more? Email Us
HP
HP 11642 1075mm Shock Universal RackAre you looking for a data center rack enclosure offering all the latest innovations at a reasonable price?Developed for the modern data center on a budget, the HP 11000 G2 Series Rack provides the innovations you need while maintaining a focus on simplicity
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess