EN
  • EN
  • DE

DELL 7DWXY - PSU 1400W R650 R750 R760 R6525 R7525 7DWXY

Part No DELL 7DWXY - PSU 1400W R650 R750 R760 R6525 R7525 7DWXY
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1400W R650 R750 R760 R6525 R7525 7DWXY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395332-DELL 7DWXY - PSU 1400W R650 R750 R760 R6525 R7525 7DWXY
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 7DWXY - PSU 1400W R650 R750 R760 R6525 R7525 7DWXY CAD Model

Description

The DELL 7DWXY is a powerful 1400W power supply unit, identical in specifications and purpose to the DELL 450-AJHG. It is specifically designed to cater to the power needs of DELL's PowerEdge R650, R750, R760, R6525, and R7525 servers. This PSU is built to deliver efficient and reliable power, critical for servers running high-performance computing tasks, intensive workloads, and complex data processing operations. With a 1400W output, it provides ample power to support multi-core processors, advanced graphical processing units (GPUs), substantial memory configurations, and multiple peripherals. The DELL 7DWXY features state-of-the-art power management technology that dynamically adjusts power supply based on system demands, enhancing energy efficiency and reducing operational costs. It integrates multiple protection systems to safeguard against power surges, voltage anomalies, and circuit shorts, ensuring the stability and longevity of both the PSU and the server components. The hot-swappable functionality enables easy maintenance and replacement without disrupting server operation, offering minimal downtime and high system availability. For enterprises and data centers looking for a high-capacity, energy-efficient, and reliable power solution, the DELL 7DWXY is a top-notch choice.

You May Also Be Interested in

CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess