EN
  • EN
  • DE

DELL 8GWFF - 2TB 7.2K 3.5 SATA 6G EQL 8GWFF

Part No DELL 8GWFF - 2TB 7.2K 3.5 SATA 6G EQL 8GWFF
Manufacturer Dell
Catalog Hard Drives
Description DELL 8GWFF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392836-DELL 8GWFF - 2TB 7.2K 3.5 SATA 6G EQL 8GWFF
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 8GWFF - 2TB 7.2K 3.5 SATA 6G EQL 8GWFF CAD Model

Description

The DELL 8GWFF is a high-capacity hard disk drive (HDD) designed for use in server and storage systems that require robust storage capabilities. With a storage capacity of 2 Terabytes (TB), this HDD can store a vast amount of data, making it an ideal choice for businesses and organizations that manage large files and require ample storage for their data archives, backups, or day-to-day operations. Operating at a rotational speed of 7,200 revolutions per minute (RPM), this drive strikes a balance between performance and energy efficiency, providing fast access times for a mechanical HDD while maintaining lower power consumption compared to higher RPM models. The drive utilizes the SATA 6Gbps interface, offering compatibility with a wide range of server and storage systems and ensuring fast data transfer rates that are essential for applications requiring quick access to large volumes of data. The 3.5-inch form factor is standard for desktop and most server/storage applications, providing flexibility in deployment. Moreover, being part of Dell's EqualLogic (EQL) line, the 8GWFF is designed for reliability and durability, undergoing rigorous testing to meet Dell's high standards for hardware. This makes it a reliable choice for critical systems where data integrity and uptime are paramount. In summary, the DELL 8GWFF 2TB HDD combines large storage capacity with performance and reliability, making it a versatile storage solution for various applications, from file servers and backups to multimedia storage and archiving.

You May Also Be Interested in

CISCO
Cisco UCS-SD16TBKNK9. SSD capacity: 1.6 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD16 - Cisco UCS C3000 Top Load 3X 1.6TB SSD
Need more? Email Us
CISCO
Cisco UCS-SD800GBEK9. SSD capacity: 800 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
1.6TB 2.5in U.2 WD SN840 NVMe Extreme Perf.
Need more? Email Us
CISCO
Cisco UCS-SD960GIKS4-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GM6-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
3.2TB 2.5in U.2 Intel P5600 NVMe High Perf Medium
Need more? Email Us
CISCO
Cisco UCS-SD19TMB3X-EP. SSD capacity: 1.9 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
600GB 12G SAS 10K RPM SFF HDD (4K)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess