EN
  • EN
  • DE

HK06036N2S-T

Part No HK06036N2S-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 6.2NH 250MA 380MOHM SM / 6.2 nH Unshielded Multilayer Inductor 250 mA 380mOhm Max 0201 (0603 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Taiyo Yuden
Series HK
Package Tape & Reel (TR)
Product Status Obsolete
Type Multilayer
Material - Core Ferrite
Inductance 6.2 nH
Tolerance ±0.3nH
Current Rating (Amps) 250 mA
Shielding Unshielded
DC Resistance (DCR) 380mOhm Max
Q @ Freq 5 @ 100MHz
Frequency - Self Resonant 4.2GHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 MHz
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package 0201 (0603 Metric)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max) 0.013" (0.33mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names HK0603 6N2S-T,HK0603 6N2S-T-ND,HK06036N2ST,LG HK 0603 6N2S-T
Standard Package 15,000
Win Source Part Number 959282-HK06036N2S-T
Ultra Librarian 3D Model Ultra Librarian HK06036N2S-T CAD Model

Description

The TDK HK series inductor is a multilayer surface mount device that is designed to provide inductance in electronic circuits.

  • Inductance: 6.2 nH
  • Tolerance: ±0.3nH
  • DC Resistance: 380mOhm Max
  • Q @ Freq: 5 @ 100MHz
  • Packaging: Tape & Reel
  • Standard Package: 15,000
  • Height: 0.013" (0.33mm)
  • Frequency Self-Resonant: 4.2GHz
  • Lifecycle Status: Obsolete
  • Temperature Range: -55°C ~ 125°C

You May Also Be Interested in

Others
Lowest to $8.8288
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Bourns Inc.
Lowest to $0.6965
Others
Lowest to $1.2878
TDK Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.3444

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12,500+ $0.0040 $50.0000
30,305+ $0.0033 $100.0065
46,875+ $0.0032 $150.0000
64,520+ $0.0031 $200.0120
83,335+ $0.0030 $250.0050
111,115+ $0.0027 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,395 pieces
MOQ: 12500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess