EN
  • EN
  • DE

DELL 97J7F - Intel E5-2650Lv3 1.80GHz 12C 30M 65W

Part No DELL 97J7F - Intel E5-2650Lv3 1.80GHz 12C 30M 65W
Manufacturer Dell
Catalog CPU
Description Intel E5-2650LV3 1.80GHz 12C 30M 65W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389924-DELL 97J7F - Intel E5-2650Lv3 1.80GHz 12C 30M 65W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 97J7F - Intel E5-2650Lv3 1.80GHz 12C 30M 65W CAD Model

Description

The DELL 97J7F processor, housing the Intel E5-2650Lv3, is optimized for eco-conscious server environments that do not compromise on performance. With a frequency of 1.80GHz spread across 12 cores, it expertly manages a balance between energy efficiency and computing power, capable of handling moderate workloads, virtualized environments, and application servers with ease. The integrated 30MB SmartCache plays a crucial role in enhancing the processor's efficiency by reducing data access times. Remarkably, this is achieved within a low Thermal Design Power of 65W, showcasing its ability to deliver solid performance while minimizing energy consumption. This processor supports Intel's key technologies, including Intel Hyper-Threading for better multitasking by optimizing the use of processor resources, Intel Virtualization Technology (VT-x) for a more robust virtualized infrastructure, and Intel Turbo Boost Technology, which intelligently increases the processor's operating frequency when needed. Tailored for businesses looking for a mix of performance and power efficiency in their server infrastructure, the DELL 97J7F with Intel E5-2650Lv3 processor is an excellent choice for delivering dependable computing capabilities with a lower carbon footprint.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess