EN
  • EN
  • DE

DELL C6300 - PowerEdge C6300 24x2.5 chassis for 4 nodes

Part No DELL C6300 - PowerEdge C6300 24x2.5 chassis for 4 nodes
Manufacturer Dell
Catalog Server
Description PowerEdge C6300 24x2.5 chassis for 4 nodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396442-DELL C6300 - PowerEdge C6300 24x2.5 chassis for 4 nodes
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C6300 - PowerEdge C6300 24x2.5 chassis for 4 nodes CAD Model

Description

The DELL PowerEdge C6300 represents a breakthrough in server density and scalability, designed to host up to four independent server nodes within a single 2U shared infrastructure chassis. This remarkable configuration supports 24x2.5"" drive bays, allowing for an impressive consolidation of storage capacity and performance in a remarkably compact footprint. The C6300 chassis is engineered for high-efficiency multi-server environments, making it an ideal solution for high-performance computing (HPC), web tech, and data analytics applications. By allowing four nodes within a single chassis, the C6300 enables businesses to significantly reduce total cost of ownership (TCO) through shared power, cooling, and networking resources, thereby optimizing operational efficiency. Each node is capable of hosting its own processors, memory, storage, and networking, providing the flexibility and scalability required for demanding workloads and future growth. The C6300 is a testament to Dell EMC's commitment to innovation in server technology, providing organizations with a path to build energy-efficient, high-density computing environments. Such a platform is highly suited for research institutions, cloud service providers, and enterprises running large-scale virtualization or software-defined storage solutions, looking for a mix of performance, density, and efficiency.

You May Also Be Interested in

Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess