EN
  • EN
  • DE

DELL G423R - DVD 16x 5.25in SATA DUAL

Part No DELL G423R - DVD 16x 5.25in SATA DUAL
Manufacturer Dell
Catalog Spare Parts
Description DVD 16x 5.25in SATA DUAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1396909-DELL G423R - DVD 16x 5.25in SATA DUAL
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL G423R - DVD 16x 5.25in SATA DUAL CAD Model

Description

The DELL G423R is a 16x DVD drive designed for use in desktop and tower servers that support 5.25-inch SATA connectivity. This dual-layer DVD writer enables reading from and writing to DVD media at speeds of up to 16x, allowing for efficient data backup, software installation, and media playback. The drive's SATA interface ensures compatibility with a wide range of systems while providing fast data transfer rates. It is built to fit into a 5.25-inch drive bay, making it compatible with many DELL servers and desktop computers. The G423R model supports dual-layer recording, offering increased storage capacity per disc, which is ideal for large file backups and multimedia projects. With its robust construction and compatibility with various DVD formats, the DELL G423R DVD drive is a versatile addition to any IT setup, ensuring reliable performance for data management tasks.

You May Also Be Interested in

HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess