EN
  • EN
  • DE

DELL GWTK4 - CABLE R720 R730XD 12x3.5 BACKPLANE SIGNAL CABLE

Part No DELL GWTK4 - CABLE R720 R730XD 12x3.5 BACKPLANE SIGNAL CABLE
Manufacturer Dell
Catalog Cables
Description CABLE R720 R730XD 12x3.5 BACKPLANE SIGNAL CABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388656-DELL GWTK4 - CABLE R720 R730XD 12x3.5 BACKPLANE SIGNAL CABLE
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL GWTK4 - CABLE R720 R730XD 12x3.5 BACKPLANE SIGNAL CABLE CAD Model

Description

The DELL GWTK4 is a specialized backplane signal cable designed for Dell PowerEdge R720 and R730XD servers equipped with a 12x3.5"" drive configuration. This essential cable is tasked with transmitting signal data between the server's hard drives and its motherboard, ensuring the seamless exchange of information necessary for optimal server operation. The construction of the GWTK4 focuses on reliability and signal integrity, featuring high-quality materials that shield against electromagnetic interference, a common challenge in densely packed server environments. Its connectors are precision-engineered to fit securely, providing a stable connection that minimizes the risk of data transmission errors. The specific length and routing of the cable are tailored to the internal design of the R720 and R730XD models, promoting a tidy setup that aids in maintaining efficient airflow and cooling within the server chassis. For IT professionals tasked with the assembly, upgrade, or maintenance of these servers, the DELL GWTK4 cable is an invaluable component, ensuring that the server's storage system communicates effectively with the rest of the hardware.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess