EN
  • EN
  • DE

DELL HMA81GU6JJR8N-VK - 8GB 1Rx8 PC4-21300V-U DDR4-2666MHz

Part No DELL HMA81GU6JJR8N-VK - 8GB 1Rx8 PC4-21300V-U DDR4-2666MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 8GB 1Rx8 PC4-21300V-U DDR4-2666MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394369-DELL HMA81GU6JJR8N-VK - 8GB 1Rx8 PC4-21300V-U DDR4-2666MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMA81GU6JJR8N-VK - 8GB 1Rx8 PC4-21300V-U DDR4-2666MHz CAD Model

Description

The DELL HMA81GU6JJR8N-VK is an 8GB DDR4 memory module that combines speed, capacity, and power efficiency to upgrade your desktop or server's performance. Operating at 2666MHz, this module provides a higher speed than many standard DDR4 modules, enabling faster system responsiveness and better handling of memory-intensive applications. The DDR4 technology represents an advancement over previous generations, with increased bandwidth and reduced power consumption, making this module an efficient choice for both new builds and upgrades. This module's 1Rx8 configuration means it is built with a single rank x8 organization, which optimizes its compatibility and performance with a wide range of systems. The PC4-21300V-U specification indicates its designed use in systems that require DDR4-2666 voltage standard modules, with a U at the end suggesting it is unbuffered, offering direct signal communication between the memory and controller, beneficial for lower latency and faster data processing in desktop environments. Ideal for users looking to boost their system’s performance for advanced computing tasks, the DELL HMA81GU6JJR8N-VK offers a blend of reliability, performance, and compatibility, making it an excellent choice for upgrading Dell systems.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess