EN
  • EN
  • DE

LCWMVSG.EC-AZBY-4T7W-Z486-20-R18-XX

Part No LCWMVSG.EC-AZBY-4T7W-Z486-20-R18-XX
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827377-LCWMVSG.EC-AZBY-4T7W-Z486-20-R18-XX
Ultra Librarian 3D Model Ultra Librarian LCWMVSG.EC-AZBY-4T7W-Z486-20-R18-XX CAD Model

Description

The LCWMVSG.EC-AZBY-4T7W-Z486-20-R18-XX is a specialized LED product from OSRAM Opto Semiconductors Inc., designed for high-performance lighting applications. It offers a combination of high luminous output and exceptional color stability, making it suitable for demanding environments.

Applications

  • Stage Lighting
  • Horticultural Lighting
  • Specialty Lighting
  • Architectural Accent Lighting
  • Entertainment Lighting

Features

  • High Luminous Flux: Delivers bright and intense light output.
  • Excellent Color Stability: Maintains consistent color performance over time.
  • Robust Design: Withstands harsh environmental conditions.
  • Energy Efficient: Provides high light output with minimal energy consumption.
  • RoHS Compliant: Meets environmental safety standards.
  • Long Operational Life: Reduces maintenance and replacement costs.

Benefits

  • Bright and Vivid Illumination: Ideal for applications requiring intense light output.
  • Consistent Color Performance: Ensures reliable color rendering over time.
  • Durable and Reliable: Suitable for use in challenging environments.
  • Energy Savings: Reduces electricity costs due to its efficient design.
  • Environmentally Friendly: Complies with environmental safety regulations.
  • Reduced Maintenance: Long lifespan minimizes replacement frequency.

Additional Details

The LCWMVSG.EC-AZBY-4T7W-Z486-20-R18-XX LED incorporates advanced thermal management technology for optimal performance and longevity. Specific technical details, including forward voltage, forward current, color temperature, and luminous intensity, are available in the product datasheet from OSRAM Opto Semiconductors Inc. Proper heat sinking and driver selection are essential for maximizing performance and lifespan.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess