EN
  • EN
  • DE

DELL HMA82GR7JJR8N-WM - 16GB 2Rx8 PC4-23400Y-R DDR4-2933MHz

Part No DELL HMA82GR7JJR8N-WM - 16GB 2Rx8 PC4-23400Y-R DDR4-2933MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 16GB 2Rx8 PC4-23400Y-R DDR4-2933MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394455-DELL HMA82GR7JJR8N-WM - 16GB 2Rx8 PC4-23400Y-R DDR4-2933MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMA82GR7JJR8N-WM - 16GB 2Rx8 PC4-23400Y-R DDR4-2933MHz CAD Model

Description

The DELL HMA82GR7JJR8N-WM is a powerful and high-capacity memory module that significantly enhances the capabilities of Dell's latest generation servers and workstations. With 16GB of memory, it is ideally suited for handling demanding applications, virtualization, and complex computing tasks that require a substantial amount of RAM. This module uses DDR4 technology, which represents a significant advancement over previous-generation DDR3 memory in terms of speed, data transfer rates, and efficiency. The DDR4-2933MHz speed ensures that data flows more quickly between the memory module and the processor, reducing system latency and improving overall system performance. This module's 2Rx8 configuration signifies that it has two ranks, each connected to the memory controller via an x8 data path for better performance and reliability in multi-rank environments. Being a PC4-23400Y-R module, it is designed for systems requiring registered memory to maintain signal integrity and ensure data accuracy, an essential attribute for servers and workstations. Its compatibility with Dell systems means that it is tested and guaranteed to work seamlessly with Dell branded hardware, offering reliability and performance that Dell users expect.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess