EN
  • EN
  • DE

DELL HYM6Y - H750 12Gb/s 8GB Cache PCI-E PERC LP

Part No DELL HYM6Y - H750 12Gb/s 8GB Cache PCI-E PERC LP
Manufacturer Dell
Catalog Controllers
Description H750 12Gb/s 8GB Cache PCI-E PERC LP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389598-DELL HYM6Y - H750 12Gb/s 8GB Cache PCI-E PERC LP
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HYM6Y - H750 12Gb/s 8GB Cache PCI-E PERC LP CAD Model

Description

The DELL HYM6Y - H750 is a low-profile (LP) RAID controller that offers superior storage performance and data protection for Dell servers. Equipped with a 12Gb/s SAS interface and an 8GB cache, this PCIe card is designed to handle the most demanding storage environments. Its support for multiple RAID levels, including 0, 1, 5, 6, 10, 50, and 60, allows for a flexible approach to configuring storage arrays for optimal performance and data security. The inclusion of a significant 8GB cache enhances the controller’s write performance and reliability, particularly in scenarios involving frequent write operations or power interruptions. The H750 model leverages Dell’s PERC technology for simplified RAID and drive management, accessible through the Dell OpenManage suite. This allows for easy configuration, monitoring, and maintenance of storage systems. The low-profile form factor ensures compatibility with a wide range of Dell PowerEdge servers, including those with limited expansion slots, making it a versatile option for businesses looking to upgrade their server storage capabilities without compromising on space.

You May Also Be Interested in

Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess