EN
  • EN
  • DE

DELL JJ8XD - H710P 6Gb/s SAS 1GB PCI-E

Part No DELL JJ8XD - H710P 6Gb/s SAS 1GB PCI-E
Manufacturer Dell
Catalog Controllers
Description H710P 6Gb/s SAS 1GB PCI-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389300-DELL JJ8XD - H710P 6Gb/s SAS 1GB PCI-E
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL JJ8XD - H710P 6Gb/s SAS 1GB PCI-E CAD Model

Description

The DELL JJ8XD - H710P RAID Controller is similar in functionality and performance to the DELL 7GCGT model but tailored for specific Dell PowerEdge server models, enabling enhanced storage performance and reliability. It features a 6Gb/s SAS interface and supports SATA devices, providing high-speed data transfer rates and compatibility with a wide range of storage media. With 1GB of integrated NV cache, the controller optimizes write operations and boosts overall system performance, particularly beneficial for write-heavy applications and databases. It supports comprehensive RAID levels, including 0, 1, 5, 6, 10, 50, and 60, offering flexibility in configuring data protection and storage efficiency. The JJ8XD also incorporates advanced security features, such as drive encryption and secure boot, ensuring data is protected from unauthorized access and tampering. Its PCI-E interface allows for seamless integration and connectivity within Dell's PowerEdge server ecosystem, making it a prime choice for businesses looking to upgrade or expand their data storage capabilities.

You May Also Be Interested in

Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess