EN
  • EN
  • DE

DELL JM8V4-COMPELLENT - 960GB SSD 2.5 SAS 12G Compellent RI HUSMR1610ASS200

Part No DELL JM8V4-COMPELLENT - 960GB SSD 2.5 SAS 12G Compellent RI HUSMR1610ASS200
Manufacturer Dell
Catalog Hard Drives
Description 960GB SSD 2.5 SAS 12G Compellent RI HUSMR1610ASS200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391090-DELL JM8V4-COMPELLENT - 960GB SSD 2.5 SAS 12G Compellent RI HUSMR1610ASS200
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL JM8V4-COMPELLENT - 960GB SSD 2.5 SAS 12G Compellent RI HUSMR1610ASS200 CAD Model

Description

The DELL JM8V4-COMPELLENT SSD is a cutting-edge storage solution designed for high-performance computing environments. With a storage capacity of 960GB, it offers substantial space for data-intensive applications and workloads. This SSD is housed in a 2.5-inch form factor, making it compatible with a wide range of servers and storage systems, including DELL's Compellent storage arrays. The SAS 12Gb/s interface ensures high-speed data transfer rates, significantly outperforming traditional hard drives and providing faster system responsiveness and application load times. This model is specifically optimized for Read-Intensive (RI) tasks, making it ideal for scenarios where fast data retrieval is crucial, such as database queries, data analytics, and web servers. The HUSMR1610ASS200 model designation indicates its reliability and efficiency, characteristics vital for enterprise-level storage solutions where downtime can have significant impacts. Overall, the DELL JM8V4-COMPELLENT SSD is a robust, reliable, and high-speed storage device, perfect for businesses looking to enhance their data storage infrastructure with SSD technology.

You May Also Be Interested in

CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess