EN
  • EN
  • DE

DELL MZ8LM960HCJH-000D3 - 960GB SSD 1.8 SATA 6G MZ8LM960HCJH-000D3

Part No DELL MZ8LM960HCJH-000D3 - 960GB SSD 1.8 SATA 6G MZ8LM960HCJH-000D3
Manufacturer Dell
Catalog Hard Drives
Description 960GB SSD 1.8 SATA 6G MZ8LM960HCJH-000D3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391538-DELL MZ8LM960HCJH-000D3 - 960GB SSD 1.8 SATA 6G MZ8LM960HCJH-000D3
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MZ8LM960HCJH-000D3 - 960GB SSD 1.8 SATA 6G MZ8LM960HCJH-000D3 CAD Model

Description

The DELL MZ8LM960HCJH-000D3 stands as a paramount solution tailored for professionals seeking to elevate their data storage and retrieval experiences. With a stellar capacity of 960GB, it is engineered to accommodate substantial data volumes, making it an ideal choice for high-end computing tasks, server applications, and intensive data workloads. Encased in a compact 1.8-inch form factor and leveraging the SATA 6G interface, it integrates seamlessly into existing systems while promising a breakthrough in data transfer speeds. This solid-state drive (SSD) employs advanced NAND technology, ensuring reliability, durability, and energy efficiency that significantly outstrips traditional hard disk drives (HDDs). The SSD's architecture is skillfully designed to reduce boot and load times, enhancing overall system responsiveness. It features robust data protection and encryption methods, safeguarding critical information against unauthorized access. Compatibility with a wide range of Dell systems makes it a versatile addition to professional setups, catering to both upgrades and new installations. Its silent operation, absence of moving parts, and reduced heat generation further enhance its appeal as a superior storage solution. For businesses and IT professionals prioritizing speed, security, and reliability, the DELL MZ8LM960HCJH-000D3 SSD emerges as an unrivaled choice, symbolizing a significant leap towards future-ready computing environments.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess