EN
  • EN
  • DE

DELL N1524P - Networking N1524P 24x1GB BASE-T 4x10GB SFP+

Part No DELL N1524P - Networking N1524P 24x1GB BASE-T 4x10GB SFP+
Manufacturer Dell
Catalog Switch
Description DELL N-Series N1524P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397676-DELL N1524P - Networking N1524P 24x1GB BASE-T 4x10GB SFP+
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL N1524P - Networking N1524P 24x1GB BASE-T 4x10GB SFP+ CAD Model

Description

The DELL N1524P is a high-performance, Power over Ethernet (PoE) enabled switch, ideally suited for small to medium-sized businesses seeking to improve their network infrastructure with a scalable and efficient solution. This model boasts 24 Gigabit Ethernet PoE ports, capable of delivering power to connected devices such as wireless access points, IP cameras, and VoIP phones, eliminating the need for separate power sources and streamlining network deployments. In addition to these ports, it also offers four 10GbE SFP+ uplink ports, enabling high-speed data transfers and connections to other networking devices or services. The switch supports both Layer 2 and Layer 3 functionalities, allowing for dynamic routing and easier network segmentation. It includes advanced security features to protect the network from unauthorized access and threats, while QoS policies ensure that critical network traffic is prioritized, enhancing the performance of key applications. With easy management capabilities through a web-based interface or CLI, the N1524P provides a flexible, secure, and cost-effective solution for expanding network capabilities.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess