EN
  • EN
  • DE

DELL NYW7P-COMPELLENT - 600GB 15K 2.5 SAS 12G COMPELLENT NYW7P

Part No DELL NYW7P-COMPELLENT - 600GB 15K 2.5 SAS 12G COMPELLENT NYW7P
Manufacturer Dell
Catalog Hard Drives
Description 600GB 15K 2.5 SAS 12G COMPELLENT NYW7P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391139-DELL NYW7P-COMPELLENT - 600GB 15K 2.5 SAS 12G COMPELLENT NYW7P
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL NYW7P-COMPELLENT - 600GB 15K 2.5 SAS 12G COMPELLENT NYW7P CAD Model

Description

The Dell NYW7P-Compellent is an enterprise-grade 600GB hard disk drive designed for high-speed and high-capacity storage solutions. Operating at a spindle speed of 15,000 RPM, this 2.5-inch, small form factor (SFF) hard drive offers exceptional performance for demanding data environments. It utilizes the Serial Attached SCSI (SAS) 12Gbps interface, ensuring fast data transfer rates and compatibility with a broad range of Dell Compellent storage systems. The drive's high-performance specifications make it an ideal choice for critical applications that require constant access to data with minimal latency. It is built for durability and reliability, undergoing rigorous testing to meet the high standards set by Dell for its storage products. This drive features advanced technologies designed to improve efficiency and integrity, including error checking and correcting (ECC) and thermal monitoring. Moreover, it is engineered to operate in 24/7 workloads, maintaining its performance under continuous operation. The Dell NYW7P-Compellent drive is suited for diverse applications, from databases and online transaction processing to high-performance computing and data analytics. Its integration with Compellent storage solutions allows for seamless scalability and management, making it a key component in data center infrastructure.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess