EN
  • EN
  • DE

DELL PEM420 - PowerEdge M420 CTO Ask for custom qoute

Part No DELL PEM420 - PowerEdge M420 CTO Ask for custom qoute
Manufacturer Dell
Catalog Server
Description DELL PowerEdge M420. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor model: E5-2430L. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 50 GB, HDD size: 1.8". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Blade
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396146-DELL PEM420 - PowerEdge M420 CTO Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PEM420 - PowerEdge M420 CTO Ask for custom qoute CAD Model

Description

The DELL PEM420, part of the PowerEdge M series, represents the very pinnacle of Dell's commitment to providing highly efficient, scalable, and versatile server solutions. As a 'Configure To Order' (CTO) model, the M420 is designed to meet the specific demands of your company's applications. This blade server, notable for its ultra-dense design, is capable of being deployed in a vast array of computing environments, ranging from simplified virtualization farms to high-demand data centers. The PowerEdge M420's key features include its compact quarter-height form factor which allows for the deployment of up to 32 blade servers in a single M1000e chassis, resulting in an incredibly high server density that is perfect for space-constrained environments. This blade server is also designed with performance in mind, supporting dual Intel Xeon processors, extensive memory capacity, and multiple storage options, providing the means to handle intensive tasks and workloads efficiently. With its emphasis on flexibility, efficiency, and performance, the DELL PEM420 is an excellent choice for organizations looking to customize their server solutions to their specific needs, ensuring they have the power and scalability required for their applications.

You May Also Be Interested in

Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess