EN
  • EN
  • DE

DELL PT1016 - PowerConnect EMULEX 16x4GB FC PASSTHROUGH

Part No DELL PT1016 - PowerConnect EMULEX 16x4GB FC PASSTHROUGH
Manufacturer Dell
Catalog Switch
Description PowerConnect EMULEX 16x4GB FC PASSTHROUGH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397530-DELL PT1016 - PowerConnect EMULEX 16x4GB FC PASSTHROUGH
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PT1016 - PowerConnect EMULEX 16x4GB FC PASSTHROUGH CAD Model

Description

The DELL PT1016, part of the PowerConnect range, represents a specialized passthrough module designed by Emulex for efficient fiber channel (FC) connectivity. It offers 16 ports, each capable of 4Gb/s throughput, designed to facilitate high-speed data transmission and seamless connectivity in storage area networks (SAN). Ideal for data centers and enterprises requiring robust, scalable storage solutions, this passthrough module ensures reliable, high-performance links between servers and SAN infrastructure. Its integration supports a broad spectrum of applications and workloads, enabling high data transfer rates and low latency communications. Perfect for environments prioritizing data integrity and fast access to critical information, the DELL PT1016 stands as a testament to Dell's commitment to connectivity and efficiency in IT infrastructure.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess