EN
  • EN
  • DE

DELL RN7R5-COMPELLENT - 2TB 7.2K 3.5 SAS 12G COMPELLENT ST2000NM0045

Part No DELL RN7R5-COMPELLENT - 2TB 7.2K 3.5 SAS 12G COMPELLENT ST2000NM0045
Manufacturer Dell
Catalog Hard Drives
Description 2TB 7.2K 3.5 SAS 12G COMPELLENT ST2000NM0045
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392745-DELL RN7R5-COMPELLENT - 2TB 7.2K 3.5 SAS 12G COMPELLENT ST2000NM0045
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL RN7R5-COMPELLENT - 2TB 7.2K 3.5 SAS 12G COMPELLENT ST2000NM0045 CAD Model

Description

The DELL RN7R5-COMPELLENT ST2000NM0045 is a high-capacity, high-performance 2TB hard drive designed for use in storage systems that demand reliability and robust performance. Operating at a spindle speed of 7200 RPM, this 3.5-inch SAS (Serial Attached SCSI) 12Gbps drive offers fast data access times and is an excellent solution for data-intensive applications. The device is part of Dell's Compellent series, which is renowned for its scalability and resilience, making it an ideal choice for enterprise-level storage solutions. The ST2000NM0045 model incorporates advanced technologies to ensure data integrity, reduce power consumption, and improve overall drive performance. With its large storage capacity, it is perfectly suited for data backups, archival storage, and as part of a larger RAID (Redundant Array of Independent Disks) setup, where it can provide not just capacity but also additional redundancy for data protection. This drive is engineered to handle the workload demands of large-scale operations, making it a robust component for businesses looking to expand their data storage capabilities.

You May Also Be Interested in

IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess