EN
  • EN
  • DE

DELL SNPF1G9D/32G - 32GB 4Rx4 PC3L-12800L DDR3-1600MHz Certied Dell

Part No DELL SNPF1G9D/32G - 32GB 4Rx4 PC3L-12800L DDR3-1600MHz Certied Dell
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL A7916527
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393325-DELL SNPF1G9D/32G - 32GB 4Rx4 PC3L-12800L DDR3-1600MHz Certied Dell
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL SNPF1G9D/32G - 32GB 4Rx4 PC3L-12800L DDR3-1600MHz Certied Dell CAD Model

Description

The DELL SNPF1G9D/32G memory module is a high-capacity, high-performance RAM option engineered for use in select Dell servers and systems. With a substantial 32GB of memory, this module is ideal for data-intensive applications, enabling efficient handling of large datasets and improving overall system responsiveness. It utilizes DDR3 Low Voltage (DDR3L) technology, which operates at a lower voltage than standard DDR3, reducing power consumption and heat output, thereby contributing to a greener and more cost-effective operating environment. The memory runs at a speed of 1600MHz, providing quick access to stored information and ensuring smoother operation of applications. The 4Rx4 configuration indicates this module has four ranks, which improves its compatibility with high-performance systems by enhancing data reliability and signal integrity. Certified by Dell, this module meets rigorous testing standards, ensuring top-notch performance and compatibility with designated Dell systems. Its 240-pin Load Reduced DIMM (LRDIMM) interface allows for higher capacities and speeds, making it particularly well-suited for virtualization, cloud computing, and other memory-demanding applications. The DELL SNPF1G9D/32G module is an exceptional choice for upgrading Dell servers and workstations, offering a blend of energy efficiency, increased capacity, and improved performance, supporting the needs of businesses and IT professionals in managing their operations effectively.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess