EN
  • EN
  • DE
  • IT

DELL TR5TP - GPU Power cable R740 Riser 1 GPU1

Part No DELL TR5TP - GPU Power cable R740 Riser 1 GPU1
Manufacturer Dell
Catalog Cables
Description GPU Power cable R740 Riser 1 GPU1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388556-DELL TR5TP - GPU Power cable R740 Riser 1 GPU1
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL TR5TP - GPU Power cable R740 Riser 1 GPU1 CAD Model

Description

The DELL TR5TP GPU Power Cable is specifically designed for the Dell PowerEdge R740 server's Riser 1 GPU1 configuration. This power cable is essential for supplying power to the server's graphics processing unit (GPU), enabling enhanced graphical computations and performance. It is particularly useful in data-intensive environments where additional graphical processing power is required, such as in video rendering, scientific simulations, and advanced data analytics. The TR5TP cable ensures a stable and secure connection between the server’s power supply and the GPU, providing reliable power delivery and optimal performance. Constructed to meet Dell’s high standards, this power cable is crucial for businesses and IT professionals aiming to leverage the full capabilities of their PowerEdge R740 server for graphics-intensive applications, ensuring efficient and uninterrupted operation.

You May Also Be Interested in

NetApp
SAS QSFP-QSFP Cable 5m
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0508-01
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro SATA Cable (2Ft.). Cable length: 0.6 m, Product colour: Red
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess