EN
  • EN
  • DE

DELL VKF77-EQL - 600GB 15K 3.5 SAS 6G EQL VKF77

Part No DELL VKF77-EQL - 600GB 15K 3.5 SAS 6G EQL VKF77
Manufacturer Dell
Catalog Hard Drives
Description 600GB 15K 3.5 SAS 6G EQL VKF77
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392652-DELL VKF77-EQL - 600GB 15K 3.5 SAS 6G EQL VKF77
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL VKF77-EQL - 600GB 15K 3.5 SAS 6G EQL VKF77 CAD Model

Description

The DELL VKF77-EQL is a high-performance internal hard drive designed to meet the demands of data-intensive applications. With a storage capacity of 600GB, it provides ample space for your critical data. The drive operates at a spindle speed of 15,000 RPM, enabling fast data access and high throughput. This hard drive utilizes the 3.5-inch form factor, making it compatible with a wide range of desktop and server systems. It uses the Serial Attached SCSI (SAS) 6Gb/s interface, which ensures reliable data transfer rates and enhances the drive's performance in enterprise environments. The DELL VKF77-EQL is equipped with EqualLogic firmware, optimized for use in DELL EqualLogic storage arrays. This firmware enhancement provides advanced features such as auto-tiering and load balancing, making the drive an ideal choice for SAN storage solutions. Built for durability and reliability, this hard drive is designed to withstand 24/7 operations in demanding data center environments. Its high speed and capacity make it suitable for applications such as database management, virtualization, and high-performance computing. Overall, the DELL VKF77-EQL combines high capacity, speed, and SAS connectivity to provide a robust storage solution for businesses looking to enhance their data storage infrastructure.

You May Also Be Interested in

IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess