EN
  • EN
  • DE

DELL VRTX - DELL VRTX

Part No DELL VRTX - DELL VRTX
Manufacturer Dell
Catalog Server
Description DELL VRTX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1395935-DELL VRTX - DELL VRTX
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL VRTX - DELL VRTX CAD Model

Description

The DELL VRTX is a revolutionary converged infrastructure solution designed to deliver exceptional performance, scalability, and flexibility in a compact, office-friendly package. This powerhouse combines servers, storage, networking, and management into a single, integrated platform, making it an ideal choice for small to medium-sized businesses, remote offices, and branch offices looking to consolidate their IT infrastructure. The VRTX chassis supports multiple server nodes, allowing for easy customization and scalability according to specific workload requirements. It features shared storage that enables both direct-attached and networked storage configurations, providing versatility in handling diverse data and application needs. The integrated networking capabilities facilitate simplified connections to external networks and devices, while the unified management tools offer streamlined deployment, monitoring, and maintenance of the entire infrastructure. The DELL VRTX is heralded for its quiet operation, making it suitable for non-data center environments, and its energy efficiency, reducing operational costs. By offering a blend of performance, simplicity, and compactness, the DELL VRTX stands out as a uniquely adaptable solution for consolidating and optimizing IT operations.

You May Also Be Interested in

Lenovo
IBM System x 3950 X6
Need more? Email Us
Lenovo
x3100 M3, Core 2C i3-540 3.06GHz/4MB, 2GB,
Need more? Email Us
Lenovo
x3100 M3, Xeon 4C X3450 2.66GHz/8MB, 2GB,
Need more? Email Us
Lenovo
Intel Xeon X3440 2.53 GHz (8 MB cache), 2 GB ECC
Need more? Email Us
Lenovo
Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Need more? Email Us
Lenovo
SR650 ThinkSystem - SFF Chassis - No Backplane
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M
Need more? Email Us
Lenovo
IBM NeXtScale n1200 enclosure with 6x1300W PSU, Ra Rackable
Need more? Email Us
Lenovo
x3250 M6 - Systemboard
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess