EN
  • EN
  • DE

LENOVO 425362X - x3100 M3, Core 2C i3-540 3.06GHz/4MB, 2GB,

Part No LENOVO 425362X - x3100 M3, Core 2C i3-540 3.06GHz/4MB, 2GB,
Manufacturer Lenovo
Catalog Server
Description x3100 M3, Core 2C i3-540 3.06GHz/4MB, 2GB,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432606-LENOVO 425362X - x3100 M3, Core 2C i3-540 3.06GHz/4MB, 2GB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 425362X - x3100 M3, Core 2C i3-540 3.06GHz/4MB, 2GB, CAD Model

Description

The Lenovo 425362X x3100 M3 server is an entry-level, yet highly capable, tower server designed for small businesses and workgroups. It is powered by an Intel Core i3-540 processor with two cores running at 3.06GHz, providing a balance of performance and efficiency for everyday computing tasks. With 2GB of memory included, it is well-suited for handling light workloads such as file sharing, email serving, and basic web applications. The x3100 M3 is recognized for its compact design, making it easy to fit in small spaces, and its quiet operation, ideal for office environments. It offers flexibility in storage configurations to accommodate different data management requirements. With essential security features, it ensures data protection while providing a reliable and user-friendly platform for businesses to operate their critical applications. The x3100 M3 represents an excellent choice for small organizations seeking a cost-effective server solution.

You May Also Be Interested in

IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess