EN
  • EN
  • DE

DELL W62DW - QLE2560L 8GB FC 1PORT W62DW

Part No DELL W62DW - QLE2560L 8GB FC 1PORT W62DW
Manufacturer Dell
Catalog Network Cards
Description QLE2560L 8GB FC 1PORT W62DW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394972-DELL W62DW - QLE2560L 8GB FC 1PORT W62DW
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL W62DW - QLE2560L 8GB FC 1PORT W62DW CAD Model

Description

The DELL W62DW - QLE2560L 8GB FC 1PORT is a high-performance, single-port Fibre Channel (FC) host bus adapter (HBA) designed for enterprise data centers and high-end servers. Providing a reliable and scalable solution for connecting to FC networks, this HBA delivers exceptional speed and efficiency, with a data transfer rate of up to 8 Gbps. It is engineered to support the most demanding storage networks and applications, ensuring rapid data access and transfer, critical for mission-critical environments. This HBA features advanced technology that enhances its performance and reliability. It supports various FC protocols and standards, ensuring broad compatibility with FC fabrics and devices. The QLE2560L model is equipped with technology that optimizes data integrity and ensures smooth data flow, minimizing the risk of data corruption and loss. The DELL W62DW is specifically designed for ease of integration and compatibility with DELL servers, reducing installation and configuration challenges. It supports a wide array of operating systems and comes with utilities that facilitate management and diagnostics, enhancing operational efficiency and system uptime. Robust in construction, this HBA is built to withstand the rigors of 24/7 operation in enterprise environments. It features advanced error-checking and correction mechanisms, ensuring highly reliable data transmission. The QLE2560L model also supports link aggregation and failover capabilities, further enhancing its reliability and availability for business-critical applications. In essence, the DELL W62DW - QLE2560L 8GB FC 1PORT HBA is an indispensable tool for organizations that require high-speed, reliable storage networking connectivity. Its outstanding performance, coupled with DELL's commitment to quality, ensures that enterprises can rely on this HBA to meet their storage networking needs efficiently and securely. Suitable for a wide range of high-performance computing environments, it provides a robust solution for demanding data-intensive applications.

You May Also Be Interested in

HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess