EN
  • EN
  • DE

IBM 2862-1015 - FC HBA, Dual-port 4 Gbps for tape

Part No IBM 2862-1015 - FC HBA, Dual-port 4 Gbps for tape
Manufacturer IBM
Catalog IT infrastructure Accessories
Description FC HBA, Dual-port 4 Gbps for tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413574-IBM 2862-1015 - FC HBA, Dual-port 4 Gbps for tape
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2862-1015 - FC HBA, Dual-port 4 Gbps for tape CAD Model

Description

The IBM 2862-1015 Fiber Channel Host Bus Adapter (HBA) is designed to deliver high-performance connectivity for tape storage systems within an enterprise's IT infrastructure. This dual-port, 4 Gbps HBA offers robust data transfer rates that are essential for the backup, archiving, and recovery operations associated with large volumes of data. Optimized for tape drives, the adapter ensures reliable, high-speed connections that are crucial for maintaining the integrity and accessibility of stored information. Its dual-port design provides redundancy and flexibility, enhancing system availability and resilience by ensuring that data can still be accessed or transferred even if one port fails. The IBM 2862-1015 is an integral component for businesses seeking to optimize their tape storage solutions, offering a secure and efficient pathway for data transfers and bolstering the overall performance and reliability of data management systems. Its deployment underscores IBM's commitment to providing advanced, reliable solutions that support the critical data storage and retrieval needs of businesses in a wide range of industries.

You May Also Be Interested in

Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess