EN
  • EN
  • DE

DELL WD2503ABYX-01WERA1 - 250GB 7.2K 3.5 SATA 3G WD2503ABYX-01WERA1

Part No DELL WD2503ABYX-01WERA1 - 250GB 7.2K 3.5 SATA 3G WD2503ABYX-01WERA1
Manufacturer Dell
Catalog Hard Drives
Description 250GB 7.2K 3.5 SATA 3G WD2503ABYX-01WERA1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392044-DELL WD2503ABYX-01WERA1 - 250GB 7.2K 3.5 SATA 3G WD2503ABYX-01WERA1
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL WD2503ABYX-01WERA1 - 250GB 7.2K 3.5 SATA 3G WD2503ABYX-01WERA1 CAD Model

Description

The DELL WD2503ABYX-01WERA1 hard drive offers a compact yet robust storage solution with a 250GB capacity, making it suitable for individuals and businesses that require reliable data storage without needing a high-capacity drive. Featuring a 3.5-inch form factor and a SATA 3Gb/s interface, it is compatible with a wide range of desktops and external storage enclosures. With a spindle speed of 7,200 RPM, this drive delivers fast read and write speeds, ensuring quick access to files and smooth performance for everyday computing tasks. Its design is focused on reliability and durability, equipped to handle the demands of continuous operation in challenging environments. The inclusion of advanced features such as shock tolerance and data protection technology minimizes the risk of data loss due to physical impacts or operational errors. Furthermore, its low power consumption makes it an energy-efficient choice for users looking to maintain eco-friendly operational practices. The WD2503ABYX-01WERA1 drive is an excellent option for users seeking a balance between performance, reliability, and capacity in their storage solutions.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess