EN
  • EN
  • DE

DELL WFN6R - LSI 9341-8i 12Gbps raid controller

Part No DELL WFN6R - LSI 9341-8i 12Gbps raid controller
Manufacturer Dell
Catalog Controllers
Description LSI 9341-8i 12Gbps raid controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389280-DELL WFN6R - LSI 9341-8i 12Gbps raid controller
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL WFN6R - LSI 9341-8i 12Gbps raid controller CAD Model

Description

The DELL WFN6R - LSI 9341-8i 12Gbps RAID Controller is a powerful, high-bandwidth component designed to enhance the data management and protection capabilities of server environments. Built on the proven LSI SAS 3008 controller integrated circuit, this controller delivers exceptional data transfer speeds of up to 12Gbps per SAS lane, supporting up to 8 drives directly or through SAS expanders. It is well-suited to a wide range of server applications, from file and web services to critical database operations, offering robust data protection through various RAID levels, including 0, 1, 5, 10, 50, and JBOD configurations. The inclusion of 12Gbps SAS technology ensures compatibility with the latest high-performance SAS or SATA HDDs and SSDs, facilitating scalable high-capacity storage solutions. The DELL WFN6R - LSI 9341-8i RAID Controller is synonymous with reliability, supporting essential features like non-volatile cache protection to safeguard data integrity in the event of power loss. Ideal for businesses requiring high data throughput, fault tolerance, and flexible storage architecture, this controller is a pivotal component in modern data centers.

You May Also Be Interested in

Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess