EN
  • EN
  • DE

DELL X4WMK - 3TB 7.2K 3.5 SATA 6G MG03ACA300

Part No DELL X4WMK - 3TB 7.2K 3.5 SATA 6G MG03ACA300
Manufacturer Dell
Catalog Hard Drives
Description DELL X4WMK. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPMIncrease the storage capacity of your system with the 3 TB Hard Drive from Dell. Offering a rotational speed of 7,200 RPM, this drive provides fast disk access.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392990-DELL X4WMK - 3TB 7.2K 3.5 SATA 6G MG03ACA300
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL X4WMK - 3TB 7.2K 3.5 SATA 6G MG03ACA300 CAD Model

Description

The DELL X4WMK is a high-capacity hard disk drive (HDD) designed to provide robust storage solutions for businesses and IT professionals. Offering 3TB of storage space within a 3.5-inch SATA form factor, it operates at a spindle speed of 7.2K RPM, making it well-suited for bulk data storage needs, including file storage, archives, and backups. With a 6Gbps SATA interface, it ensures reliable data transfer speeds, enhancing overall system performance and file access rates. The MG03ACA300 model is engineered to meet the demands of enterprise storage environments, providing a balance of large capacity, durability, and cost-effectiveness. This drive is built to handle continuous operation, offering a reliable storage solution for data centers, surveillance systems, and business-critical applications. The DELL X4WMK is designed for compatibility with Dell's server and storage ecosystems, enabling straightforward integration into existing infrastructures and simplifying the upgrade or expansion process. Its combination of large storage capacity, reliability, and performance makes it an excellent option for organizations looking to upgrade their storage capabilities efficiently.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess