EN
  • EN
  • DE

DELL Y0N4C - CABLE BP TO PERC H755N SPLIT NVMe R750 R750XA R7525

Part No DELL Y0N4C - CABLE BP TO PERC H755N SPLIT NVMe R750 R750XA R7525
Manufacturer Dell
Catalog Cables
Description CABLE BP TO PERC H755N SPLIT NVMe R750 R750XA R7525
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388989-DELL Y0N4C - CABLE BP TO PERC H755N SPLIT NVMe R750 R750XA R7525
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL Y0N4C - CABLE BP TO PERC H755N SPLIT NVMe R750 R750XA R7525 CAD Model

Description

The DELL Y0N4C is an advanced cable designed for connecting the backplane (BP) to the PERC H755N controller in the Dell PowerEdge R750, R750XA, and R7525 server models. This cable is specifically crafted to enable the split NVMe functionality, allowing for the segmentation of NVMe drives for optimal performance and flexibility. Utilizing cutting-edge technology, the DELL Y0N4C ensures high-speed and efficient data transfer between the NVMe drives and the PERC controller, significantly enhancing the server's overall storage performance. The cable's construction adheres to the highest quality standards, featuring robust materials that ensure durability under rigorous server conditions. Ideal for data centers and enterprises requiring fast, reliable storage solutions, the DELL Y0N4C is a key component in leveraging the full capabilities of NVMe technology in compatible Dell PowerEdge servers.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess